Samsung logo

Samsung N150-JP05ES Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46877
Info modified on:
25 Jan 2025, 22:35:38
Short summary description Samsung N150-JP05ES Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:

Samsung N150-JP05ES, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Samsung N150-JP05ES Intel Atom® N455 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter:

Samsung N150-JP05ES. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Weight: 1,24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.