Samsung logo

Samsung NK24M5060SS Wall-mounted Stainless steel 668 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125981
Info modified on:
10 Mar 2025, 01:39:39
Short summary description Samsung NK24M5060SS Wall-mounted Stainless steel 668 m³/h:

Samsung NK24M5060SS, 668 m³/h, Ducted/Recirculating, B, A, C, 70 dB

Long summary description Samsung NK24M5060SS Wall-mounted Stainless steel 668 m³/h:

Samsung NK24M5060SS. Maximum extraction power: 668 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product colour: Stainless steel, Control type: Touch. Grease filter type: Aluminium. Bulb power: 5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 80 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.