Samsung logo

Samsung MM-E430D 120 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180331
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MM-E430D 120 W Black:

Samsung MM-E430D, Black, 1 discs, 120 W, 12,7 cm, 1400 W, 20 - 20000 Hz

Long summary description Samsung MM-E430D 120 W Black:

Samsung MM-E430D. Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 120 W, Woofer diameter: 12,7 cm, Peak Music Power Output (PMPO): 1400 W. Supported radio bands: FM. Display type: FLT. Audio formats supported: MP3, WMA, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.