Samsung logo

Samsung MG23K3515CK Black Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63159
Info modified on:
11 Nov 2020, 10:32:04
Short summary description Samsung MG23K3515CK Black Grill microwave Countertop 23 L 800 W:

Samsung MG23K3515CK, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3515CK Black Grill microwave Countertop 23 L 800 W:

Samsung MG23K3515CK. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.