Samsung logo

Samsung M393A4K40CB2-CVF memory module 32 GB 1 x 32 GB DDR4 2933 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94931
Info modified on:
07 Nov 2024, 19:54:38
Short summary description Samsung M393A4K40CB2-CVF memory module 32 GB 1 x 32 GB DDR4 2933 MHz ECC:

Samsung M393A4K40CB2-CVF, 32 GB, 1 x 32 GB, DDR4, 2933 MHz, RDIMM

Long summary description Samsung M393A4K40CB2-CVF memory module 32 GB 1 x 32 GB DDR4 2933 MHz ECC:

Samsung M393A4K40CB2-CVF. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: RDIMM, CAS latency: 21, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.