Samsung logo

Samsung M386B4G70DM0-YK04 memory module 32 GB 4 x 8 GB DDR3L 1600 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115085
Info modified on:
24 Jul 2024, 12:33:27
Short summary description Samsung M386B4G70DM0-YK04 memory module 32 GB 4 x 8 GB DDR3L 1600 MHz ECC:

Samsung M386B4G70DM0-YK04, 32 GB, 4 x 8 GB, DDR3L, 1600 MHz, 240-pin DIMM

Long summary description Samsung M386B4G70DM0-YK04 memory module 32 GB 4 x 8 GB DDR3L 1600 MHz ECC:

Samsung M386B4G70DM0-YK04. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.