Samsung LS37D702EAEXXY, 94 cm (37"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black
Samsung LS37D702EAEXXY. Display diagonal: 94 cm (37"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black