Samsung S32D850T, 81,3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black
Samsung S32D850T. Display diagonal: 81,3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black