Samsung logo

Samsung LS27F358FWU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202044
Info modified on:
26 Mar 2025, 09:47:40
Short summary description Samsung LS27F358FWU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung LS27F358FWU, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung LS27F358FWU LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung LS27F358FWU. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.