Samsung SyncMaster T220, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 2 ms, Red
Samsung SyncMaster T220. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Red