Samsung logo

Samsung S20A300N computer monitor 50,8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59698
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S20A300N computer monitor 50,8 cm (20") 1600 x 900 pixels Black:

Samsung S20A300N, 50,8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description Samsung S20A300N computer monitor 50,8 cm (20") 1600 x 900 pixels Black:

Samsung S20A300N. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.