Samsung logo

Samsung SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71525
Info modified on:
22 Aug 2022, 16:25:44
Short summary description Samsung SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:

Samsung SyncMaster 971P, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 6 ms, Silver

Long summary description Samsung SyncMaster 971P computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver:

Samsung SyncMaster 971P. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.