Samsung SPF-1000, 25,4 cm (10"), 1024 x 600 pixels, 250 cd/m², 500:1, BMP, MP3
Samsung SPF-1000. Display diagonal: 25,4 cm (10"), Display resolution: 1024 x 600 pixels, Display brightness: 250 cd/m². Image formats supported: BMP, Audio formats supported: MP3. Internal memory: 2048 MB, Compatible memory cards: SD, SDHC. Interface: USB 2.0. Speaker power: 1,4 W