Samsung LN46C750R2F, 116,8 cm (46"), 1920 x 1080 pixels, LCD, 3D, Wi-Fi, Black
Samsung LN46C750R2F. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Response time: 2 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black