Samsung logo

Samsung LH82QEREBGC Digital signage flat panel 2,08 m (82") LED Wi-Fi 350 cd/m² 4K Ultra HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61211
Info modified on:
27 May 2024, 16:24:18
Short summary description Samsung LH82QEREBGC Digital signage flat panel 2,08 m (82") LED Wi-Fi 350 cd/m² 4K Ultra HD Black:

Samsung LH82QEREBGC, Digital signage flat panel, 2,08 m (82"), LED, 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung LH82QEREBGC Digital signage flat panel 2,08 m (82") LED Wi-Fi 350 cd/m² 4K Ultra HD Black:

Samsung LH82QEREBGC. Product design: Digital signage flat panel. Display diagonal: 2,08 m (82"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.