Samsung RM48D, Digital signage flat panel, 121,9 cm (48"), LED, 1920 x 1080 pixels, Wi-Fi
Samsung RM48D. Product design: Digital signage flat panel. Display diagonal: 121,9 cm (48"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black