Samsung logo

Samsung MD32B computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150513
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MD32B computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD Black:

Samsung MD32B, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description Samsung MD32B computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD Black:

Samsung MD32B. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.