Samsung DB22D, Digital signage flat panel, 55,9 cm (22"), LED, 1920 x 1080 pixels
Samsung DB22D. Product design: Digital signage flat panel. Display diagonal: 55,9 cm (22"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Product colour: Black