Samsung logo

Samsung LE-40A656A1FXXC TV 101,6 cm (40") Full HD Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142103
Info modified on:
20 Nov 2024, 14:24:28
Short summary description Samsung LE-40A656A1FXXC TV 101,6 cm (40") Full HD Black, Red:

Samsung LE-40A656A1FXXC, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black, Red

Long summary description Samsung LE-40A656A1FXXC TV 101,6 cm (40") Full HD Black, Red:

Samsung LE-40A656A1FXXC. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black, Red

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.