Samsung logo

Samsung LE32E420 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170667
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung LE32E420 81,3 cm (32") HD Black:

Samsung LE32E420, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, 50 Hz, Black

Long summary description Samsung LE32E420 81,3 cm (32") HD Black:

Samsung LE32E420. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Motion interpolation frequency: 50 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.