Samsung logo

Samsung HW-Q800A/EN soundbar speaker Black 3.1.2 channels 330 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28690
Info modified on:
21 Oct 2022, 14:19:22
Short summary description Samsung HW-Q800A/EN soundbar speaker Black 3.1.2 channels 330 W:

Samsung HW-Q800A/EN, 3.1.2 channels, 330 W, DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 170 W, Active subwoofer, 160 W

Long summary description Samsung HW-Q800A/EN soundbar speaker Black 3.1.2 channels 330 W:

Samsung HW-Q800A/EN. Audio output channels: 3.1.2 channels, RMS rated power: 330 W, Audio decoders: DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 170 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 160 W. Product colour: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wireless, Bluetooth codec: SBC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.