Samsung logo

Samsung HW-N650 Black 5.1 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79022
Info modified on:
02 Dec 2024, 03:32:34
Short summary description Samsung HW-N650 Black 5.1 channels 360 W:

Samsung HW-N650, 5.1 channels, 360 W, DTS 5.1, Dolby Digital 5.1, Standart, Game, Wireless, Separate

Long summary description Samsung HW-N650 Black 5.1 channels 360 W:

Samsung HW-N650. Audio output channels: 5.1 channels, RMS rated power: 360 W, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Power consumption (typical): 34 W, Power consumption (standby): 2,67 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.