Samsung logo

Samsung HW-N550 Black 3.1 channels 340 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112328
Info modified on:
12 Sept 2024, 15:54:40
Short summary description Samsung HW-N550 Black 3.1 channels 340 W:

Samsung HW-N550, 3.1 channels, 340 W, DTS 5.1, Dolby Digital 5.1, Active subwoofer, Separate, Black

Long summary description Samsung HW-N550 Black 3.1 channels 340 W:

Samsung HW-N550. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR. Subwoofer power consumption: 28 W

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.