Samsung logo

Samsung HW-J470 Black 4.1 channels 460 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121623
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-J470 Black 4.1 channels 460 W:

Samsung HW-J470, 4.1 channels, 460 W, Dolby Digital, Dolby Digital 5.1, 16,5 cm (6.5"), Active subwoofer, Black

Long summary description Samsung HW-J470 Black 4.1 channels 460 W:

Samsung HW-J470. Audio output channels: 4.1 channels, RMS rated power: 460 W, Audio decoders: Dolby Digital, Dolby Digital 5.1. Woofer diameter (imperial): 16,5 cm (6.5"). Subwoofer type: Active subwoofer. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.