Samsung logo

Samsung HW-J260 Black 2.2 channels 80 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166192
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-J260 Black 2.2 channels 80 W:

Samsung HW-J260, 2.2 channels, 80 W, Dolby Digital, Black, TV, AAC, WAV, WMA, OGG, FLAC, MP3

Long summary description Samsung HW-J260 Black 2.2 channels 80 W:

Samsung HW-J260. Audio output channels: 2.2 channels, RMS rated power: 80 W, Audio decoders: Dolby Digital. Product colour: Black, Recommended usage: TV, Audio formats supported: AAC, WAV, WMA, OGG, FLAC, MP3. Connectivity technology: Wired & Wireless. Power consumption (typical): 18 W, Power consumption (standby): 0,45 W. Width: 720 mm, Depth: 75 mm, Height: 67 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.