Samsung logo

Samsung HW-B550 Black 2.1 channels 410 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4535
Info modified on:
15 Apr 2024, 09:53:57
Short summary description Samsung HW-B550 Black 2.1 channels 410 W:

Samsung HW-B550, 2.1 channels, 410 W, DTS 2.0, DTS Virtual:X, Dolby 2.0, Bass Boost, Surround Sound Expansion, Adaptive Lite, Standard, Wireless, Separate

Long summary description Samsung HW-B550 Black 2.1 channels 410 W:

Samsung HW-B550. Audio output channels: 2.1 channels, RMS rated power: 410 W, Audio decoders: DTS 2.0, DTS Virtual:X, Dolby 2.0. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Width: 861 mm, Depth: 76 mm, Height: 58 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.