Samsung logo

Samsung HT-TX725 home cinema system 5.1 channels 800 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203528
Info modified on:
04 Apr 2019, 11:12:15
Short summary description Samsung HT-TX725 home cinema system 5.1 channels 800 W Black:

Samsung HT-TX725, DVD player, 1 discs, 5.1 channels, 800 W, MP3, WMA, FM

Long summary description Samsung HT-TX725 home cinema system 5.1 channels 800 W Black:

Samsung HT-TX725. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Front speaker dimensions (WxDxH): 270 x 1115 x 270 mm, Center speaker dimensions (WxDxH): 358 x 44 x 68 mm, Subwoofer dimensions (W x D x H): 256 x 298 x 256 mm. Dimensions (WxDxH): 455 x 256 x 78 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.