Samsung logo

Samsung Spinpoint M HN-M160MBB internal hard drive 160 GB 5400 RPM 8 MB 2.5" SATAII,Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71043
Info modified on:
04 Apr 2025, 11:56:54
Short summary description Samsung Spinpoint M HN-M160MBB internal hard drive 160 GB 5400 RPM 8 MB 2.5" SATAII,Serial ATA II:

Samsung Spinpoint M HN-M160MBB, 160 GB, 5400 RPM, 8 MB, 2.5", SATAII,Serial ATA II

Long summary description Samsung Spinpoint M HN-M160MBB internal hard drive 160 GB 5400 RPM 8 MB 2.5" SATAII,Serial ATA II:

Samsung Spinpoint M HN-M160MBB. HDD capacity: 160 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: SATAII,Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.