Samsung logo

Samsung HG65NT678UF 165,1 cm (65") 4K Ultra HD Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31874
Info modified on:
17 May 2024, 10:04:30
Short summary description Samsung HG65NT678UF 165,1 cm (65") 4K Ultra HD Black 20 W:

Samsung HG65NT678UF, 165,1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LCD, Auto Motion Plus 120 Hz, 178°

Long summary description Samsung HG65NT678UF 165,1 cm (65") 4K Ultra HD Black 20 W:

Samsung HG65NT678UF. Display diagonal: 165,1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 300 mm. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma Pro (HLG Pro), On Screen Display (OSD) languages: English, Spanish, French. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.