Samsung logo

Samsung HG40EB690QB 101,6 cm (40") Full HD Wi-Fi Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111900
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HG40EB690QB 101,6 cm (40") Full HD Wi-Fi Black 350 cd/m²:

Samsung HG40EB690QB, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-S2, DVB-T2, Black

Long summary description Samsung HG40EB690QB 101,6 cm (40") Full HD Wi-Fi Black 350 cd/m²:

Samsung HG40EB690QB. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 350 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.