Samsung logo

Samsung SpinPoint F1 HD642JJ + 20PK Kit internal hard drive 640 GB 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66134
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Samsung SpinPoint F1 HD642JJ + 20PK Kit internal hard drive 640 GB 7200 RPM 16 MB 3.5" Serial ATA II:

Samsung SpinPoint F1 HD642JJ + 20PK Kit, 640 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung SpinPoint F1 HD642JJ + 20PK Kit internal hard drive 640 GB 7200 RPM 16 MB 3.5" Serial ATA II:

Samsung SpinPoint F1 HD642JJ + 20PK Kit. HDD capacity: 640 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.