Samsung logo

Samsung Spinpoint F3 Spinpoint F4 HD322GJ internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145193
Info modified on:
04 Apr 2025, 11:56:51
Short summary description Samsung Spinpoint F3 Spinpoint F4 HD322GJ internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA:

Samsung Spinpoint F3 Spinpoint F4 HD322GJ, 320 GB, 7200 RPM, 16 MB, 3.5", Serial ATA

Long summary description Samsung Spinpoint F3 Spinpoint F4 HD322GJ internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA:

Samsung Spinpoint F3 Spinpoint F4 HD322GJ. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.