Samsung logo

Samsung GU55TU7079U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Rollable display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71094
Info modified on:
02 Jun 2025, 05:42:33
Short summary description Samsung GU55TU7079U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Rollable display:

Samsung GU55TU7079U, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung GU55TU7079U 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black Rollable display:

Samsung GU55TU7079U. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.