Samsung logo

Samsung Wave Y GT-S5380 8,13 cm (3.2") Single SIM Bada 2.0 3G 1200 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18825
Info modified on:
27 Feb 2024, 15:01:14
Short summary description Samsung Wave Y GT-S5380 8,13 cm (3.2") Single SIM Bada 2.0 3G 1200 mAh Silver:

Samsung Wave Y GT-S5380, 8,13 cm (3.2"), 480 x 320 pixels, 0,832 GHz, 2 MP, Bada 2.0, Silver

Long summary description Samsung Wave Y GT-S5380 8,13 cm (3.2") Single SIM Bada 2.0 3G 1200 mAh Silver:

Samsung Wave Y GT-S5380. Display diagonal: 8,13 cm (3.2"), Display resolution: 480 x 320 pixels. Processor frequency: 0,832 GHz. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Bada 2.0. Battery capacity: 1200 mAh. Product colour: Silver. Weight: 103,8 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.