Samsung logo

Samsung Star II S5260 8,13 cm (3.2") 94 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82160
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung Star II S5260 8,13 cm (3.2") 94 g Black:

Samsung Star II S5260, Bar, Single SIM, 8,13 cm (3.2"), Bluetooth, 1000 mAh, Black

Long summary description Samsung Star II S5260 8,13 cm (3.2") 94 g Black:

Samsung Star II S5260. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 8,13 cm (3.2"), Display resolution: 240 x 400 pixels, Touchscreen. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 900 h. Weight: 94 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.