Samsung Galaxy Tab 2 GT-P5110, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android 4.0, White
Samsung Galaxy Tab 2 GT-P5110. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 588 g. Operating system installed: Android 4.0. Product colour: White