Samsung Galaxy S Plus GT-I9001, 10,2 cm (4"), 0,5 GB, 8 GB, 5 MP, Android 2.3, White
Samsung Galaxy S Plus GT-I9001. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1,4 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1650 mAh. Product colour: White. Weight: 199 g