Samsung logo

Samsung E1150 3,63 cm (1.43") 72,5 g Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53434
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E1150 3,63 cm (1.43") 72,5 g Brown:

Samsung E1150, Clamshell, 3,63 cm (1.43"), 128 x 128 pixels, 800 mAh, Brown

Long summary description Samsung E1150 3,63 cm (1.43") 72,5 g Brown:

Samsung E1150. Form factor: Clamshell. Display diagonal: 3,63 cm (1.43"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 740 h. Weight: 72,5 g. Product colour: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.