Samsung logo

Samsung Level Box PRO Mono portable speaker Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29552
Info modified on:
14 Mar 2024, 17:07:37
Short summary description Samsung Level Box PRO Mono portable speaker Black 20 W:

Samsung Level Box PRO, 20 W, 96 - 192000 Hz, Wired & Wireless, APT-X, Micro-USB, Mono portable speaker

Long summary description Samsung Level Box PRO Mono portable speaker Black 20 W:

Samsung Level Box PRO. RMS rated power: 20 W, Frequency range: 96 - 192000 Hz. Connectivity technology: Wired & Wireless, Bluetooth profiles: APT-X, USB connector type: Micro-USB. Product type: Mono portable speaker, Product colour: Black, Product design: Rectangle. Recommended usage: Universal, Audio formats supported: AAC, SBC. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.