Samsung BT MOUSE SLIM BLACK, Optical, Bluetooth, Black
Samsung BT MOUSE SLIM BLACK. Movement detection technology: Optical, Device interface: Bluetooth, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Buttons. Power source: Batteries. Product colour: Black