Samsung logo

Samsung EF-DT860BJEGGB tablet case 26,7 cm (10.5") Folio Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70441
Info modified on:
24 Feb 2023, 14:04:49
Short summary description Samsung EF-DT860BJEGGB tablet case 26,7 cm (10.5") Folio Grey:

Samsung EF-DT860BJEGGB, Folio, Samsung, Galaxy Tab S6, 26,7 cm (10.5"), 359 g

Long summary description Samsung EF-DT860BJEGGB tablet case 26,7 cm (10.5") Folio Grey:

Samsung EF-DT860BJEGGB. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab S6, Maximum screen size: 26,7 cm (10.5"). Weight: 359 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.