Samsung logo

Samsung DVD-D360 DVD player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101768
Info modified on:
21 Nov 2019, 17:16:22
Short summary description Samsung DVD-D360 DVD player Black:

Samsung DVD-D360, 12-bit/108MHz, 24-bit/192kHz, DIVX, MPEG4, MP3, WMA, JPG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung DVD-D360 DVD player Black:

Samsung DVD-D360. Video D/A Converter (DAC): 12-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 11 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.