Samsung logo

Samsung DV90T8240SE tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69128
Info modified on:
24 Mar 2025, 01:37:58
Short summary description Samsung DV90T8240SE tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T8240SE, Freestanding, Front-load, Heat pump, White, Rotary, Right

Long summary description Samsung DV90T8240SE tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T8240SE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A+++, Energy consumption: 1,54 kWh, Annual energy consumption: 194 kWh. Depth: 660 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.