Samsung logo

Samsung DV90H8000HW tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129827
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Samsung DV90H8000HW tumble dryer Freestanding Front-load 9 kg A++ White:

Samsung DV90H8000HW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV90H8000HW tumble dryer Freestanding Front-load 9 kg A++ White:

Samsung DV90H8000HW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Sport. Energy efficiency class: A++, Annual energy consumption: 258 kWh. Depth: 645 mm, Width: 598 mm, Height: 850 mm. Package width: 666 mm, Package depth: 696 mm, Package height: 883 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.