Samsung logo

Samsung BD-E8500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117353
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-E8500 Blu-Ray player 3D Black:

Samsung BD-E8500, PAL, YouTube, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-E8500 Blu-Ray player 3D Black:

Samsung BD-E8500. Analog signal format system: PAL, Network streaming services supported: YouTube. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 35,8 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.