Samsung logo

Samsung BD-D7000 Blu-Ray recorder 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57171
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D7000 Blu-Ray recorder 3D Black:

Samsung BD-D7000, Full HD, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, 4:3, 16:9, Dolby TrueHD, DTS, DTS-HD, 7.1 channels, 3GP, ASF, AVCHD, AVI, DIVX, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, VOB, WMV

Long summary description Samsung BD-D7000 Blu-Ray recorder 3D Black:

Samsung BD-D7000. HD type: Full HD, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, Aspect ratio: 4:3, 16:9. Audio decoders: Dolby TrueHD, DTS, DTS-HD, Audio output channels: 7.1 channels. Video formats supported: 3GP, ASF, AVCHD, AVI, DIVX, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, VOB, WMV, Audio formats supported: MP3, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-ROM, DVD-RW. Ethernet LAN data rates: 10,100 Mbit/s, Security algorithms: 128-bit AES, WEP, WPA, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.