Samsung logo

Samsung BD-D5300 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152072
Info modified on:
24 Feb 2023, 14:03:08
Short summary description Samsung BD-D5300 DVD/Blu-Ray player Black:

Samsung BD-D5300, 2.0 channels, WMV, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1,71 kg, 515,6 mm, 274,3 mm

Long summary description Samsung BD-D5300 DVD/Blu-Ray player Black:

Samsung BD-D5300. Audio output channels: 2.0 channels. Video formats supported: WMV. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 1,71 kg. Package width: 515,6 mm, Package depth: 274,3 mm, Package height: 88,9 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.