Samsung AJ052MCJ3EH/EU, Air conditioner outdoor unit, White, Cooling, Heating, 5200 W, 6300 W, R410A
Samsung AJ052MCJ3EH/EU. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Hourly energy consumption (cooling): 1,35 kWh, Hourly energy consumption (heating): 1,4 kWh, AC input voltage: 220 - 240 V. Outdoor unit noise level: 47 dB, Outdoor unit package width: 88 cm, Outdoor unit package depth: 31 cm