Samsung logo

Samsung AF50JS4MAEENSK portable air conditioner 50 dB Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72996
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Samsung AF50JS4MAEENSK portable air conditioner 50 dB Silver:

Samsung AF50JS4MAEENSK, 380 V, 50 Hz, Silver, 610 mm, 400 mm, 1850 mm

Long summary description Samsung AF50JS4MAEENSK portable air conditioner 50 dB Silver:

Samsung AF50JS4MAEENSK. AC input voltage: 380 V, AC input frequency: 50 Hz. Product colour: Silver. Width: 610 mm, Depth: 400 mm, Height: 1850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.