Samsung Galaxy A56 5G, 17 cm (6.7"), 8 GB, 256 GB, 50 MP, Android 15, Graphite
Samsung Galaxy A56 5G. Display diagonal: 17 cm (6.7"), Display resolution: 2340 x 1080 pixels. Processor frequency: 1,9 GHz, Processor family: Samsung Exynos, Processor model: 1580. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 5000 mAh. Product colour: Graphite. Weight: 198 g